Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PIPE FITTINGS
MURRPLASTIK SYSTEMS, INC.
10100006100 -- MUPL RACEWAY FITTINGS
Murrplastik Systems, Inc.
MUPL Raceway Fittings
10100006100
Description
MP10.1 Male End Bracket 41mm wd.
Galco Industrial Electronics
Done
Description
MP10.1 Male End Bracket 41mm wd.
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
MUPL Raceway Fittings
010100006100
MUPL Raceway Fittings
010100006100
MP10.1 Male End Bracket 41mm wd.
MP10.1 Male End Bracket 41mm wd.
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pipe Fittings
Product Number
010100006100
Product Name
MUPL Raceway Fittings
Unlock Full Specs
to access all available technical data
Similar Products
McWane Plant and Industrial
Accessories
Glands
View Details
Petersen Products Co.
Safety Gag 1" Nominal Pipe Size
936-5000-0100
View Details
MAIN Manufacturing Products, Inc.
Adapters & Fittings - Flange Adapters
C62 Flat x C61 Flat
Specs
Fitting Type
Adapter Fitting; Reducer Fitting (optional feature)
Connection Type
Flange Connection; C62 Flat x C61 Flat
Material
Steel; Stainless
View Details
Georg Fischer Piping Systems Ltd
Fittings - Saddles
193132535
Specs
Connection Type
Electrofusion
Material
PE
Metric Size
250.00 mm (9.84 inch)
View Details