EMPARRO POWER SUPPLY 3-PHASE, IN
Emparro Power Supply 3-Phase, In:
EMPARRO POWER SUPPLY, 3-PHASE, IN: 360 - 500 VAC, OUT: 24-28 V / 20 ADC, POWER BOOST - FOR 5 SECONDS 50% ADDITIONAL POWER. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 5088-85692-ND | 85692 | 58556221 |
| Product Name | Industrial, DIN Rail Power Supplies | MURR Switching | Power Supply |
| Type | DC Power Supply; 1 | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | ||
| Regulatory Compliance | ROHS COMP | ||
| DC Output Current | 24 amps |