Murrelektronik, Inc. Power Supply 85086

Description
SWITCH MODE POWER SUPPLY, 1 PHASE, 100-120 VAC INPUT, 50/60 HZ INPUT, 4.2 AMP INPUT, 24-28 VDC OUTPUT, 10 AMP OUTPUT, 240 W, DIN-RAIL MOUNTING, IP20, (MCS10-115/24). FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH MODE POWER SUPPLY, 1 PHASE, 100-120 VAC INPUT, 50/60 HZ INPUT, 4.2 AMP INPUT, 24-28 VDC OUTPUT, 10 AMP OUTPUT, 240 W, DIN-RAIL MOUNTING, IP20, (MCS10-115/24). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 1103136 - Radwell International
Willingboro, NJ, United States
Power Supply
1103136
Power Supply 1103136
SWITCH MODE POWER SUPPLY, 1 PHASE, 100-120 VAC INPUT, 50/60 HZ INPUT, 4.2 AMP INPUT, 24-28 VDC OUTPUT, 10 AMP OUTPUT, 240 W, DIN-RAIL MOUNTING, IP20, (MCS10-115/24). FREE 2 YEAR RADWELL WARRANTY

SWITCH MODE POWER SUPPLY, 1 PHASE, 100-120 VAC INPUT, 50/60 HZ INPUT, 4.2 AMP INPUT, 24-28 VDC OUTPUT, 10 AMP OUTPUT, 240 W, DIN-RAIL MOUNTING, IP20, (MCS10-115/24). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 1103136
Product Name Power Supply
AC Output Voltage 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227658 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details