Compression springs apply a force by compressing or pushing on them. Typically they are cylindrical helical springs made out round wire. However they can be made conical, oval, barrel or virtually any other shape. The wire can also be round, square or rectangular. Our stock springs range in size from a wire diameter of .006-.225, an Outside diameter of .063-2.00 and Free Length From .093"-7.00". If you are not able to find one of our stock items that matches your needs, we can make virtually any design.
| Murphy & Read Spring Manufacturing Co. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | MCO06508MW |
| Product Name | Compression Spring (Standard) |
| Material | Alloy Steel (Music Wire) |
| End Configuration | Ground ends |
| Coil Shape | Straight |
| Base Unit System | English Design |
| Outer Diameter | 0.7200 inch (18.29 mm) |