Murphy & Read Spring Manufacturing Co. Compression Spring (Standard) MCH02218SS

Description
Compression springs apply a force by compressing or pushing on them.  Typically they are cylindrical helical springs made out round wire.  However they can be made conical, oval, barrel or virtually any other shape.  The wire can also be round, square or rectangular. Our stock springs range in size from a wire diameter of .006-.225, an Outside diameter of .063-2.00 and Free Length From .093"-7.00". If you are not able to find one of our stock items that matches your needs, we can make virtually any design.
Description
Compression springs apply a force by compressing or pushing on them.  Typically they are cylindrical helical springs made out round wire.  However they can be made conical, oval, barrel or virtually any other shape.  The wire can also be round, square or rectangular. Our stock springs range in size from a wire diameter of .006-.225, an Outside diameter of .063-2.00 and Free Length From .093"-7.00". If you are not able to find one of our stock items that matches your needs, we can make virtually any design.

Suppliers

Company
Product
Description
Supplier Links
Compression Spring (Standard) - MCH02218SS - Murphy & Read Spring Manufacturing Co.
Palmyra, NJ, USA
Compression Spring (Standard)
MCH02218SS
Compression Spring (Standard) MCH02218SS
Compression springs apply a force by compressing or pushing on them.  Typically they are cylindrical helical springs made out round wire.  However they can be made conical, oval, barrel or virtually any other shape.  The wire can also be round, square or rectangular. Our stock springs range in size from a wire diameter of .006-.225, an Outside diameter of .063-2.00 and Free Length From .093"-7.00". If you are not able to find one of our stock items that matches your needs, we can make virtually any design.

Compression springs apply a force by compressing or pushing on them.  Typically they are cylindrical helical springs made out round wire.  However they can be made conical, oval, barrel or virtually any other shape.  The wire can also be round, square or rectangular. Our stock springs range in size from a wire diameter of .006-.225, an Outside diameter of .063-2.00 and Free Length From .093"-7.00". If you are not able to find one of our stock items that matches your needs, we can make virtually any design.

Supplier's Site

Technical Specifications

  Murphy & Read Spring Manufacturing Co.
Product Category Compression Springs
Product Number MCH02218SS
Product Name Compression Spring (Standard)
Material Stainless Steel
End Configuration Ground ends
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.3000 inch (7.62 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Turn Wave Spring 65Mn - LM60-H3 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
Wave Springs - MWR-55 C - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.77 inch (45 mm)
View Details
0.24
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details