CAP CER 22UF 16V X5R 0603
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 490-ZRB18AR61C226ME01LTR-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 22 microF |
| Capacitance Tolerance | 20 (+/- %) |