Murata Electronics Ceramic Capacitors ZRB157R61A225KE11D

Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10980-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10980-6-ND
Ceramic Capacitors 490-10980-6-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10980-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10980-1-ND
Ceramic Capacitors 490-10980-1-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10980-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10980-2-ND
Ceramic Capacitors 490-10980-2-ND
2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

2.2µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-ZRB157R61A225KE11D
2.2UF 10V Capacitor 60-ZRB157R61A225KE11D
CAP CER 2.2UF 10V X5R 0402 Product overview: ZRB157R61A225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB157R61A225KE11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X5R 0402 Product overview: ZRB157R61A225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-ZRB157R61A225KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - ZRB157R61A225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
ZRB157R61A225KE11D
Ceramic Capacitors ZRB157R61A225KE11D
CAP CER 2.2UF 10V X5R 0402

CAP CER 2.2UF 10V X5R 0402

Supplier's Site Datasheet
Cap, 2.2Uf, 10V, Mlcc, 0402; Capacitance Murata - 94AC9515 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, 0402; Capacitance Murata
94AC9515
Cap, 2.2Uf, 10V, Mlcc, 0402; Capacitance Murata 94AC9515
CAP, 2.2UF, 10V, MLCC, 0402; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 2.2UF, 10V, MLCC, 0402; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:ZRB Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10980-6-ND 490-10980-1-ND 60-ZRB157R61A225KE11D ZRB157R61A225KE11D 94AC9515
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 10V Capacitor Ceramic Capacitors Cap, 2.2Uf, 10V, Mlcc, 0402; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details