Manufacturer: Murata Electronics North America
Win Source Part Number: 743368-ZRA21NR60J226
Manufacturer Homepage: www.murata.com
Reference case: 0805
Reference Date Code: 2013
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
ZRA Series Monolithic Ceramic Multilayer Capacitors. Anti-noise and anti-squeal
Capacitance = 22µF
Voltage = 6.3V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X4R
Tolerance = ±20%
Dimensions = 2.4 x 1.65 x 1.15mm
Length = 2.4mm
Depth = 1.65mm
Height = 1.15mm
Delivery on production packaging - Reel. This product is non-returnable.
ZRA Series Monolithic Ceramic Multilayer Capacitors. Anti-noise and anti-squeal
Capacitance = 22µF
Voltage = 6.3V dc
Package/Case = 0805 (2012M)
Mounting Type = Surface Mount
Dielectric = X4R
Tolerance = ±20%
Dimensions = 2.4 x 1.65 x 1.15mm
Length = 2.4mm
Depth = 1.65mm
Height = 1.15mm
Win Source Electronics | RS Components, Ltd. | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 743368-ZRA21NR60J226ME11L | 8464768P |
Product Name | Ceramic Capacitors - ZRA21NR60J226ME11L | |
Configuration / Form Factor | Chip Capacitor | |
Technology | Multilayer | |
Capacitance Type | Fixed | |
Electrostatic Capacitors | Ceramic Composition; X4R |