Murata Electronics Crystals XRCHA20M000F0A11R0

Description
CRYSTAL
Description
CRYSTAL

Suppliers

Company
Product
Description
Supplier Links
CRYSTAL

CRYSTAL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number XRCHA20M000F0A11R0
Product Name Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-135.6-18-23A-EN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers
4 Pin Crystal C5S - C5S-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details