Murata Electronics Crystals XRCGE25M000FXA1AR0

Description
CRYSTAL 25.0MHZ SMD
Request a Quote Datasheet
Description
CRYSTAL 25.0MHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGE25M000FXA1AR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0MHZ SMD

CRYSTAL 25.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGE25M000FXA1AR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0MHZ SMD

CRYSTAL 25.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGE25M000FXA1AR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 25.0MHZ SMD

CRYSTAL 25.0MHZ SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XRCGE25M000FXA1AR0DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - XC871-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 6719233 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers