Murata Electronics Crystals XRCGE20M000F3A1AR0

Description
20MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGE20M000F3A1AR0TR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGE20M000F3A1AR0CT-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGE20M000F3A1AR0DKR-ND - DigiKey
Thief River Falls, MN, United States
20MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

20MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators -Crystals -  - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators -Crystals
Crystals, Oscillators, Resonators -Crystals
Manufacturer: Murata Electronics Category: Crystals, Oscillators, Resonators -Crystals Series: XRCFD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: MHz Crystal Frequency: 20 MHz Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

Manufacturer: Murata Electronics
Category: Crystals, Oscillators, Resonators -Crystals
Series: XRCFD
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: MHz Crystal
Frequency: 20 MHz
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)

Buy Now Datasheet
20.0MHZ CRYSTAL UNIT +/-30PPM IN

20.0MHZ CRYSTAL UNIT +/-30PPM IN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number 490-XRCGE20M000F3A1AR0TR-ND XRCGE20M000F3A1AR0
Product Name Crystals Crystals, Oscillators, Resonators -Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 45 ppm
Load Capacitance 6 pF 6 pF
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1314943-SIT8920AM-73-33E-20.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 20 MHz
View Details
2 suppliers
Surface Mount Crystals - ECS-120-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Oscillators - 863-510BBA10M0000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
VOLTAGE CONT OSC / RoHS - POS-300+ - Mini-Circuits
Specs
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details