Murata Electronics Crystals XRCGB50M000F0L00R0

Description
50MHz ±100ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz ±100ppm Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18356-2-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±100ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

50MHz ±100ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18356-6-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±100ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

50MHz ±100ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18356-1-ND - DigiKey
Thief River Falls, MN, United States
50MHz ±100ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

50MHz ±100ppm Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 50.0000MHZ 6PF SMD

CRYSTAL 50.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-18356-2-ND XRCGB50M000F0L00R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 50 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 1734391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Through Hole Crystals - ECS-110.5-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
SMD All Ceramic Crystal Resonator - SMAC-1045H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 10.0 x 4.5mm
Features / Standards RoHS; Lead-Free
Frequency 3.5 to 8 MHz
View Details