Murata Electronics Connectors,Interconnects XRCGB40M000F1S1AR0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Frequency Stability: ±20ppm @ 25°C Frequency Tolerance: ±40ppm Load Capacitance: 12.5pF ESR (Equivalent Series Resistance): 5mOhm Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Frequency Stability: ±20ppm @ 25°C
Frequency Tolerance: ±40ppm
Load Capacitance: 12.5pF
ESR (Equivalent Series Resistance): 5mOhm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers