Murata Electronics Crystals XRCGB38M400F1S1CR0

Description
38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB38M400F1S1CR0TR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB38M400F1S1CR0CT-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB38M400F1S1CR0DKR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 38.4000MHZ 10PF SMD

CRYSTAL 38.4000MHZ 10PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 490-XRCGB38M400F1S1CR0TR-ND XRCGB38M400F1S1CR0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 10 ppm
Load Capacitance 10 pF 10 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8136047P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Surface Mount Crystals - ECS-120-12-36-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details
Crystals - 2195-CM8V-T1A-03-32.768KHZ7.0PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers