Murata Electronics Crystals XRCGB37M400F1S2JR0

Description
CRYSTAL 37.4MHZ SMD
Request a Quote Datasheet
Description
CRYSTAL 37.4MHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB37M400F1S2JR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 37.4MHZ SMD

CRYSTAL 37.4MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGB37M400F1S2JR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 37.4MHZ SMD

CRYSTAL 37.4MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGB37M400F1S2JR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 37.4MHZ SMD

CRYSTAL 37.4MHZ SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XRCGB37M400F1S2JR0TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-100-18-30B-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystals - 2195-CC1V-T1A-307.20KHZ-4PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 4 pF
View Details
4 Pin Crystal C3E - C3E-20.000-9-1010-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 9 pF
View Details