Murata Power Solutions Crystals XRCGB32M000F2P26R0

Description
32MHz ±20ppm Crystal 5pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±20ppm Crystal 5pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18342-1-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 5pF 70 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 5pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18342-6-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 5pF 70 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 5pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18342-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 5pF 70 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 5pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 32Mhz, 5Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata - 69AC6763 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32Mhz, 5Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata
69AC6763
Crystal, 32Mhz, 5Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata 69AC6763
CRYSTAL, 32MHZ, 5PF, SMD, 2MM X 1.6MM; Frequency Nom:32MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:5pF; Frequency Tolerance + / -:20ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 32MHZ, 5PF, SMD, 2MM X 1.6MM; Frequency Nom:32MHz; Crystal Case:SMD, 2mm x 1.6mm; Frequency Stability + / -:20ppm; Load Capacitance:5pF; Frequency Tolerance + / -:20ppm; Product Range:XRCGB Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
CRYSTAL 32.0000MHZ 5PF SMD

CRYSTAL 32.0000MHZ 5PF SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 490-18342-1-ND 69AC6763 XRCGB32M000F2P26R0
Product Name Crystals Crystal, 32Mhz, 5Pf, Smd, 2Mm X 1.6Mm; Frequency Nom Murata Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 20 ppm 20 ppm
Load Capacitance 5 pF 5 pF 5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-135-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 13.52 MHz
View Details
3 suppliers
Crystal Units - 8136166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C5S - C5S-8.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details