Murata Power Solutions Crystal Units XRCGB32M000F2P10R0

Description
Murata XRCGB32M000F2P10R0 Crystal Unit
Request a Quote Datasheet
Description
Murata XRCGB32M000F2P10R0 Crystal Unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 2763858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763858
Crystal Units 2763858
Murata XRCGB32M000F2P10R0 Crystal Unit

Murata XRCGB32M000F2P10R0 Crystal Unit

Supplier's Site
Crystal Units - 2763858P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763858P
Crystal Units 2763858P
Murata XRCGB32M000F2P10R0 Crystal Unit

Murata XRCGB32M000F2P10R0 Crystal Unit

Supplier's Site
Crystal Units - 2763857 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2763857
Crystal Units 2763857
Murata XRCGB32M000F2P10R0 Crystal Unit

Murata XRCGB32M000F2P10R0 Crystal Unit

Supplier's Site
Crystals - 490-14308-1-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-14308-6-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-14308-2-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±20ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

32MHz ±20ppm Crystal 6pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Oscillators - XRCGB32M000F2P10R0 - 904104-XRCGB32M000F2P10R0 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - XRCGB32M000F2P10R0
904104-XRCGB32M000F2P10R0
Oscillators - XRCGB32M000F2P10R0 904104-XRCGB32M000F2P10R0
Manufacturer: Murata Electronics North America Win Source Part Number: 904104-XRCGB32M000F2 P10R0 Series: XRCGB Operating Temperature Range: -30°C ~ 85°C Features: ±20ppm Crystal 6pF 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: XRCGB Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8541.60.0060 Other Part Number: 490-14308-1, 490-14308-2, 490-14308-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 904104-XRCGB32M000F2P10R0
Series: XRCGB
Operating Temperature Range: -30°C ~ 85°C
Features: ±20ppm Crystal 6pF 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: XRCGB
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8541.60.0060
Other Part Number: 490-14308-1, 490-14308-2, 490-14308-6

Buy Now Datasheet
CRYSTAL 32.0000MHZ 6PF SMD

CRYSTAL 32.0000MHZ 6PF SMD

Supplier's Site
CRYSTAL 32.0000MHZ SMD - 535-XRCGB32M000F2P10R0 - Utmel Electronic Limited
Hong Kong, China
CRYSTAL 32.0000MHZ SMD
535-XRCGB32M000F2P10R0
CRYSTAL 32.0000MHZ SMD 535-XRCGB32M000F2P10R0
CRYSTAL 32.0000MHZ SMD

CRYSTAL 32.0000MHZ SMD

Supplier's Site
CRYSTAL 32.0000MHZ 6PF SMD

CRYSTAL 32.0000MHZ 6PF SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Crystals Crystals Oscillators Crystals Crystals Crystals
Product Number 2763858 490-14308-1-ND 904104-XRCGB32M000F2P10R0 XRCGB32M000F2P10R0 535-XRCGB32M000F2P10R0 XRCGB32M000F2P10R0
Product Name Crystal Units Crystals Oscillators - XRCGB32M000F2P10R0 Crystals CRYSTAL 32.0000MHZ SMD Crystals
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount Surface Mount; Surface Mount
Frequency 32 MHz 32 MHz 32 MHz 32 MHz
Load Capacitance 6 pF 6 pF 6 pF 6 pF 6 pF
Features / Standards Lead-Free RoHS
Unlock Full Specs
to access all available technical data