Murata Electronics Crystals XRCGB30M000F3V1AR0

Description
CRYSTAL 30.0MHZ SMD
Request a Quote Datasheet
Description
CRYSTAL 30.0MHZ SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB30M000F3V1AR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 30.0MHZ SMD

CRYSTAL 30.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGB30M000F3V1AR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 30.0MHZ SMD

CRYSTAL 30.0MHZ SMD

Buy Now Datasheet
Crystals - 490-XRCGB30M000F3V1AR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 30.0MHZ SMD

CRYSTAL 30.0MHZ SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XRCGB30M000F3V1AR0DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Through Hole Crystals - ECS-100-S-1X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-16.000-12-1010-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details