Murata Electronics Crystals XRCGB27M120F2P01R0

Description
27.12MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27.12MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18317-6-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18317-1-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-18317-2-ND - DigiKey
Thief River Falls, MN, United States
27.12MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

27.12MHz ±20ppm Crystal 8pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.1200MHZ 8PF SMD

CRYSTAL 27.1200MHZ 8PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals
Product Number 490-18317-6-ND XRCGB27M120F2P01R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal (Medical Grade) - CC8V-T1A Thin Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-120-CD-0330-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers