Murata Electronics Crystals XRCGB27M000F3M14R0

Description
27MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
27MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-13458-1-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-13458-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-13458-6-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 6PF SMD

CRYSTAL 27.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-13458-1-ND XRCGB27M000F3M14R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 40 ppm
Load Capacitance 6 pF 6 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-100-20-4X-DU - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystals - 2195-CM8VT1A0332.768KHZ6.0PF20PPMTAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details