Murata Electronics Crystals, Oscillators, Resonators - Crystals XRCGB27M000F3A00R0

Description
Win Source Part Number: 1209663-XRCGB27M000F 3A00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 27 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±35ppm Frequency Tolerance: ±30ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-12147-2,490-1214 7-1,490-12147-6 Base Product Number: XRCGB
Request a Quote Datasheet
Description
Win Source Part Number: 1209663-XRCGB27M000F 3A00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 27 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±35ppm Frequency Tolerance: ±30ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-12147-2,490-1214 7-1,490-12147-6 Base Product Number: XRCGB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1209663-XRCGB27M000F3A00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1209663-XRCGB27M000F3A00R0
Crystals, Oscillators, Resonators - Crystals 1209663-XRCGB27M000F3A00R0
Win Source Part Number: 1209663-XRCGB27M000F 3A00R0 Category: Crystals, Oscillators, Resonators>Crystals Series: XRCGB Type: MHz Crystal Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Frequency: 27 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±35ppm Frequency Tolerance: ±30ppm Load Capacitance: 6pF Operating Mode: Fundamental Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: Murata Electronics Other Names: 490-12147-2,490-1214 7-1,490-12147-6 Base Product Number: XRCGB

Win Source Part Number: 1209663-XRCGB27M000F3A00R0
Category: Crystals, Oscillators, Resonators>Crystals
Series: XRCGB
Type: MHz Crystal
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Frequency: 27 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±35ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 6pF
Operating Mode: Fundamental
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: Murata Electronics
Other Names: 490-12147-2,490-12147-1,490-12147-6
Base Product Number: XRCGB

Buy Now Datasheet
Crystals - 490-12147-1-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-12147-6-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-12147-2-ND - DigiKey
Thief River Falls, MN, United States
27MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

27MHz ±30ppm Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
CRYSTAL 27.0000MHZ 6PF SMD

CRYSTAL 27.0000MHZ 6PF SMD

Supplier's Site Datasheet
CRYSTAL 27.0000MHZ 6PF SMD

CRYSTAL 27.0000MHZ 6PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Crystals Crystals Crystals
Product Number 1209663-XRCGB27M000F3A00R0 490-12147-1-ND XRCGB27M000F3A00R0 XRCGB27M000F3A00R0
Product Name Crystals, Oscillators, Resonators - Crystals Crystals Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Frequency 27 MHz 27 MHz 27 MHz
Frequency Stability 35 ppm 35 ppm 35 ppm
Frequency Tolerance 30 %
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30159-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECS-1612MV-245.7-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 863-510BAA10M0000CAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1910-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details