Murata Electronics Crystals XRCGB26M000F1SBBR0

Description
26MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB26M000F1SBBR0TR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2365088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365088P
Crystal Units 2365088P
Murata XRCGB26M000F1SBBR0 Crystal Unit

Murata XRCGB26M000F1SBBR0 Crystal Unit

Supplier's Site
Crystal Units - 2365088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365088
Crystal Units 2365088
Murata XRCGB26M000F1SBBR0 Crystal Unit

Murata XRCGB26M000F1SBBR0 Crystal Unit

Supplier's Site
Crystal Units - 2365087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365087
Crystal Units 2365087
Murata XRCGB26M000F1SBBR0 Crystal Unit

Murata XRCGB26M000F1SBBR0 Crystal Unit

Supplier's Site
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +

2.0X1.6MM 26.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB26M000F1SBBR0TR-ND 2365088P XRCGB26M000F1SBBR0
Product Name Crystals Crystal Units Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 8 pF 8 pF 8 pF
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5G3X-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C3E - C3E-25.000-12-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystal, Smd, Met, 32.768Khz 6.0; Frequency Nom Micro Crystal - 94M8460 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details