Murata Electronics Crystals XRCGB26M000F1H08R0

Description
26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-18309-2-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

26MHz ±10ppm Crystal 9pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1366315-XRCGB26M000F1H08R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366315-XRCGB26M000F1H08R0
Crystals, Oscillators, Resonators - Crystals 1366315-XRCGB26M000F1H08R0
Win Source Part Number: 1366315-XRCGB26M000F 1H08R0 Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: Murata Electronics Package: Tape & Reel Product Status: Last Time Buy Frequency: 26 MHz Package / Case: 4-SMD, No Lead Base Product Number: XRCGB Mounting Type: Surface Mount HTSUS: 8541.60.0060 ESR (Equivalent Series Resistance): 60 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Frequency Stability: ±10ppm Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental

Win Source Part Number: 1366315-XRCGB26M000F1H08R0
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Package: Tape & Reel
Product Status: Last Time Buy
Frequency: 26 MHz
Package / Case: 4-SMD, No Lead
Base Product Number: XRCGB
Mounting Type: Surface Mount
HTSUS: 8541.60.0060
ESR (Equivalent Series Resistance): 60 Ohms
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Frequency Stability: ±10ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 9pF
Operating Mode: Fundamental

Buy Now Datasheet
CRYSTAL 26.0000MHZ 9PF SMD

CRYSTAL 26.0000MHZ 9PF SMD

Supplier's Site Datasheet
Crystal Oscillator/Oscillator/Resonator >> Crystals - XRCGB26M000F1H08R0 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Crystals
XRCGB26M000F1H08R0
Crystal Oscillator/Oscillator/Resonator >> Crystals XRCGB26M000F1H08R0
26MHz 9pF ±10ppm ±10ppm SMD2016-4P Crystals ROHS

26MHz 9pF ±10ppm ±10ppm SMD2016-4P Crystals ROHS

Supplier's Site Datasheet
CRYSTAL 26.0000MHZ 9PF SMD

CRYSTAL 26.0000MHZ 9PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Oscillators Crystals Crystals Crystals
Product Number 490-18309-2-ND 1366315-XRCGB26M000F1H08R0 XRCGB26M000F1H08R0 XRCGB26M000F1H08R0 XRCGB26M000F1H08R0
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals Crystal Oscillator/Oscillator/Resonator >> Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 10 ppm 10 ppm 10 ppm 10 ppm
Load Capacitance 9 pF 9 pF 9 pF 9 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-12.5-34QS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-470-519+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - NA555DG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers