Murata Electronics Oscillators - XRCGB25M000F3M00R XRCGB25M000F3M00R

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 750822-XRCGB25M000F3 M00R Manufacturer Homepage: www.murata.com Reference case: SMD Reference Date Code: 2013+ Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 750822-XRCGB25M000F3 M00R Manufacturer Homepage: www.murata.com Reference case: SMD Reference Date Code: 2013+ Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - XRCGB25M000F3M00R - 750822-XRCGB25M000F3M00R - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - XRCGB25M000F3M00R
750822-XRCGB25M000F3M00R
Oscillators - XRCGB25M000F3M00R 750822-XRCGB25M000F3M00R
Manufacturer: Murata Electronics North America Win Source Part Number: 750822-XRCGB25M000F3 M00R Manufacturer Homepage: www.murata.com Reference case: SMD Reference Date Code: 2013+ Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 750822-XRCGB25M000F3M00R
Manufacturer Homepage: www.murata.com
Reference case: SMD
Reference Date Code: 2013+
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 750822-XRCGB25M000F3M00R
Product Name Oscillators - XRCGB25M000F3M00R
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACA50M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details