Murata Electronics Crystals - XRCGB25M000F3L12R0 XRCGB25M000F3L12R0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140999-XRCGB25M000F 3L12R0 Tolerance: 0.003 % Frequency: 25 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 700 µm Load Capacitance: 20 pF Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Min Operating Temperature: -30 °C Max Operating Temperature: 105 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140999-XRCGB25M000F 3L12R0 Tolerance: 0.003 % Frequency: 25 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 700 µm Load Capacitance: 20 pF Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Min Operating Temperature: -30 °C Max Operating Temperature: 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals - XRCGB25M000F3L12R0 - 1140999-XRCGB25M000F3L12R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals - XRCGB25M000F3L12R0
1140999-XRCGB25M000F3L12R0
Crystals - XRCGB25M000F3L12R0 1140999-XRCGB25M000F3L12R0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1140999-XRCGB25M000F 3L12R0 Tolerance: 0.003 % Frequency: 25 MHz ESR (Equivalent Series Resistance): 50 Ω Height: 700 µm Load Capacitance: 20 pF Categories: Crystals Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Min Operating Temperature: -30 °C Max Operating Temperature: 105 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140999-XRCGB25M000F3L12R0
Tolerance: 0.003 %
Frequency: 25 MHz
ESR (Equivalent Series Resistance): 50 Ω
Height: 700 µm
Load Capacitance: 20 pF
Categories: Crystals
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -30 °C
Max Operating Temperature: 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Crystals
Product Number 1140999-XRCGB25M000F3L12R0
Product Name Crystals - XRCGB25M000F3L12R0
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-110.5-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
4 Pin Crystal C2E - C2E-12.000-10-2050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details