Murata Electronics Crystals XRCGB24M305FBV1BR0

Description
CRYSTAL 24.305M SMD
Request a Quote Datasheet
Description
CRYSTAL 24.305M SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB24M305FBV1BR0DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.305M SMD

CRYSTAL 24.305M SMD

Buy Now Datasheet
Crystals - 490-XRCGB24M305FBV1BR0TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.305M SMD

CRYSTAL 24.305M SMD

Buy Now Datasheet
Crystals - 490-XRCGB24M305FBV1BR0CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 24.305M SMD

CRYSTAL 24.305M SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XRCGB24M305FBV1BR0DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-18-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details