Murata Electronics Crystals XRCGB24M000FFS1CR0

Description
24MHz ±8ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±8ppm Crystal 10pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB24M000FFS1CR0DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±8ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

24MHz ±8ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB24M000FFS1CR0CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±8ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

24MHz ±8ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB24M000FFS1CR0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±8ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

24MHz ±8ppm Crystal 10pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 24Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata - 61AK2646 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata
61AK2646
Crystal, 24Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata 61AK2646
CRYSTAL, 24MHZ, 10PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 24MHZ, 10PF, SMD, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB24M000FFS1CR0DKR-ND 61AK2646 XRCGB24M000FFS1CR0
Product Name Crystals Crystal, 24Mhz, 10Pf, Smd, 2Mm X 1.6Mm Rohs Compliant Murata Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 12 ppm
Load Capacitance 10 pF 10 pF
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-25.000-18-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details