Murata Electronics Crystals XRCGB24M000F1SBJR0

Description
24MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB24M000F1SBJR0TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 9pF 70 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal Units - 2365061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365061
Crystal Units 2365061
Murata XRCGB24M000F1SBJR0 Crystal Unit

Murata XRCGB24M000F1SBJR0 Crystal Unit

Supplier's Site
Crystal Units - 2365061P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365061P
Crystal Units 2365061P
Murata XRCGB24M000F1SBJR0 Crystal Unit

Murata XRCGB24M000F1SBJR0 Crystal Unit

Supplier's Site
Crystal Units - 2365060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
2365060
Crystal Units 2365060
Murata XRCGB24M000F1SBJR0 Crystal Unit

Murata XRCGB24M000F1SBJR0 Crystal Unit

Supplier's Site
2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

2.0X1.6MM 24.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Crystals Crystals Crystals
Product Number 490-XRCGB24M000F1SBJR0TR-ND 2365061 XRCGB24M000F1SBJR0
Product Name Crystals Crystal Units Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Frequency Stability 20 ppm
Load Capacitance 9 pF 9 pF 9 pF
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystal Units - 7753694P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details