Murata Power Solutions SMD 24MHz 8pF 80Ohm Clock and Timing IC XRCGB24M000F1H01R0

Description
Crystal 24MHz ±10ppm (Tol) ±10ppm (Stability) 8pF FUND 80Ohm 4-Pin SMD T/R Product overview: XRCGB24M000F1H01R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24MHz, 8pF, 80Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24MHz, 8pF, 80Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB24M000F1H01 R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Crystal 24MHz ±10ppm (Tol) ±10ppm (Stability) 8pF FUND 80Ohm 4-Pin SMD T/R Product overview: XRCGB24M000F1H01R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24MHz, 8pF, 80Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24MHz, 8pF, 80Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB24M000F1H01 R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24MHz 8pF 80Ohm Clock and Timing IC
171-XRCGB24M000F1H01R0
SMD 24MHz 8pF 80Ohm Clock and Timing IC 171-XRCGB24M000F1H01R0
Crystal 24MHz ±10ppm (Tol) ±10ppm (Stability) 8pF FUND 80Ohm 4-Pin SMD T/R Product overview: XRCGB24M000F1H01R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24MHz, 8pF, 80Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24MHz, 8pF, 80Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB24M000F1H01 R0 can be used for catalog matching and distributor lookup.

Crystal 24MHz ±10ppm (Tol) ±10ppm (Stability) 8pF FUND 80Ohm 4-Pin SMD T/R Product overview: XRCGB24M000F1H01R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24MHz, 8pF, 80Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 24MHz, 8pF, 80Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB24M000F1H01R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-XRCGB24M000F1H01R0
Product Name SMD 24MHz 8pF 80Ohm Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Timer Circuits - 1904887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
NE555 Single Precision Timer - NE555DRE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NBXSBA024LNHTAG - 928755-NBXSBA024LNHTAG - Win Source Electronics
Specs
Package Type Surface Mount; 6-CLCC (7x5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details