Murata Electronics Crystals XRCGB16M000FXN22R0

Description
16MHz ±40ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±40ppm Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 490-XRCGB16M000FXN22R0CT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±40ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz ±40ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB16M000FXN22R0TR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±40ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz ±40ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 490-XRCGB16M000FXN22R0DKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±40ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz ±40ppm Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
2.0X1.6MM 16.0MHZ CRYSTAL UNIT +

2.0X1.6MM 16.0MHZ CRYSTAL UNIT +

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number 490-XRCGB16M000FXN22R0CT-ND XRCGB16M000FXN22R0
Product Name Crystals Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 40 ppm
Load Capacitance 8 pF 8 pF
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-9 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 4 to 50 MHz
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C5S - C5S-25.000-18-1050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC1V-T1A-1.2288MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details