Murata Power Solutions SMD 16MHz 8pF 270Ohm Clock and Timing IC XRCGB16M000FXN20R0

Description
Crystal 16MHz ±40ppm (Tol) 8pF FUND 270Ohm 4-Pin SMD T/R Product overview: XRCGB16M000FXN20R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16MHz, 8pF, 270Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16MHz, 8pF, 270Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB16M000FXN20 R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Crystal 16MHz ±40ppm (Tol) 8pF FUND 270Ohm 4-Pin SMD T/R Product overview: XRCGB16M000FXN20R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16MHz, 8pF, 270Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16MHz, 8pF, 270Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB16M000FXN20 R0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16MHz 8pF 270Ohm Clock and Timing IC
171-XRCGB16M000FXN20R0
SMD 16MHz 8pF 270Ohm Clock and Timing IC 171-XRCGB16M000FXN20R0
Crystal 16MHz ±40ppm (Tol) 8pF FUND 270Ohm 4-Pin SMD T/R Product overview: XRCGB16M000FXN20R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16MHz, 8pF, 270Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16MHz, 8pF, 270Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB16M000FXN20 R0 can be used for catalog matching and distributor lookup.

Crystal 16MHz ±40ppm (Tol) 8pF FUND 270Ohm 4-Pin SMD T/R Product overview: XRCGB16M000FXN20R0 from Murata Power Solutions is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16MHz, 8pF, 270Ohm. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 16MHz, 8pF, 270Ohm, Clock and Timing IC, Crystals. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 171-XRCGB16M000FXN20R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 171-XRCGB16M000FXN20R0
Product Name SMD 16MHz 8pF 270Ohm Clock and Timing IC
Package Type Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - 874210-ICM7242IPA - Win Source Electronics
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
Single CMOS Analog RC Timer - ALD7555SAL - Advanced Linear Devices, Inc.
Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type SOIC; SOIC8
Supply Voltage 2 to 10 volts
View Details
2 suppliers
Clock and Timing IC - 728-SI4126-F-BMR - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tape & Reel (TR)
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers