Murata Electronics Crystals and Oscillators XRCGA33M868F0L00R0

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 416564-XRCGA33M868F0 L00R0 Category: Crystals and Oscillators Family: Crystals Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 416564-XRCGA33M868F0 L00R0 Category: Crystals and Oscillators Family: Crystals Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crystals and Oscillators - 416564-XRCGA33M868F0L00R0 - Win Source Electronics
Laguna Hills, CA, United States
Crystals and Oscillators
416564-XRCGA33M868F0L00R0
Crystals and Oscillators 416564-XRCGA33M868F0L00R0
Manufacturer: Murata Electronics North America Win Source Part Number: 416564-XRCGA33M868F0 L00R0 Category: Crystals and Oscillators Family: Crystals Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 416564-XRCGA33M868F0L00R0
Category: Crystals and Oscillators
Family: Crystals
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now
Oscillators, Resonators, and Crystals - XRCGA33M868F0L00R0 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XRCGA33M868F0L00R0
Oscillators, Resonators, and Crystals XRCGA33M868F0L00R0
Crystals ROHS

Crystals ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Oscillators Crystals
Product Number 416564-XRCGA33M868F0L00R0 XRCGA33M868F0L00R0
Product Name Crystals and Oscillators Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-31295-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Surface Mount Oscillators - ECS-1612MV-080-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Oscillator Crystal - 510BAA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-404-219+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details