Murata Electronics Monolithic Crystals XDCAE50M000HHA01P0

Description
50MHz Center 300 Ohms Monolithic Crystal Filter Surface Mount 4dB 1.75kHz
Request a Quote Datasheet
Description
50MHz Center 300 Ohms Monolithic Crystal Filter Surface Mount 4dB 1.75kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Monolithic Crystals - 490-XDCAE50M000HHA01P0TR-ND - DigiKey
Thief River Falls, MN, United States
Monolithic Crystals
490-XDCAE50M000HHA01P0TR-ND
Monolithic Crystals 490-XDCAE50M000HHA01P0TR-ND
50MHz Center 300 Ohms Monolithic Crystal Filter Surface Mount 4dB 1.75kHz

50MHz Center 300 Ohms Monolithic Crystal Filter Surface Mount 4dB 1.75kHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 490-XDCAE50M000HHA01P0TR-ND
Product Name Monolithic Crystals
Package / Form Factor Surface Mount; 6-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Units - 1775245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C3E - C3E-32.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details