The WT11E-HCI is a Bluetooth v2.0 + EDR Class 1 transceiver module designed for wireless communication applications. It supports Enhanced Data Rate (EDR) with data rates of up to 3 Mbps and has a range of up to 300 meters. The module operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. It features an integrated chip antenna or a U.FL connector for external antenna options. The WT11E-HCI includes a USB interface compatible with USB 2.0 and a UART interface with a bypass mode, facilitating easy integration into various devices. It is suitable for applications such as handheld terminals, industrial devices, point-of-sale systems, and automotive diagnostics. The module is equipped with 8 Mbits of flash memory and supports 802.11 coexistence, making it a versatile choice for developers looking to implement Bluetooth technology in their designs.
Bluetooth Bluetooth v2.0 +EDR, Class 1 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | WT11E-HCI |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz |