WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Through Hole
Win Source Part Number: 1227449-WSN802GPA
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 20
Frequency: 2.4GHz
Protocol: 802.11b/g
Data Rate: 11Mbps
Antenna Type: Integrated, Chip
Power - Output: 10dBm
Sensitivity: -92dBm
Current - Receiving: 150mA (Max)
RF Family/Standard: WiFi
Modulation: BPSK, CCK, DSSS, QPSK
Serial Interfaces: SPI, UART
Current - Transmitting: 200mA (Max)
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1 RFM
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8525.60.1050
Mfr: Murata Electronics
Other Names: 583-1181
Base Product Number: WSN802
Product Status: Obsolete
WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Through Hole
RF TXRX MODULE WIFI CHIP TH
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 583-1181-ND | 1227449-WSN802GPA | WSN802GPA | WSN802GPA |
| Product Name | RF Transceiver Modules and Modems | RF/IF and RFID - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| RF Modulation | Phase Shift Key | |||
| Radio Technique | Direct-Sequence Spread Spectrum | |||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -92 dBm | -92 dBm | -92 dBm | -92 dBm |