Murata Electronics Connectors,Interconnects WIT2410M4G

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Modulation: FSK, GFSK, OOK Frequency: 0Hz ~ 2MHz Data Rate: 600Mbps Sensitivity: -126.2dBm
Request a Quote
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Modulation: FSK, GFSK, OOK Frequency: 0Hz ~ 2MHz Data Rate: 600Mbps Sensitivity: -126.2dBm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WIT2410 transceiver modules from Win Source Electronics utilize 2.4 GHz frequency hopping spread spectrum (FHSS) technology for high-speed, low-latency wireless serial data transmission. They operate at an RF data rate of 460.8 kb/s and support serial communication speeds of up to 230.4 kb/s. These modules are designed for both point-to-point and point-to-multipoint network configurations, making them versatile for various applications. The modules are compact, measuring 80.2 x 46.5 x 8.6 mm and weighing 35 grams, which facilitates easy integration into devices. They operate on a supply voltage of 3.3 to 10 V and have low power consumption, making them suitable for battery-powered applications. The WIT2410 modules are certified for unlicensed operation in the USA, Canada, and Europe, ensuring compliance with regulatory standards. With robust features such as strong immunity to interference and multipath fading, error detection and correction capabilities, and a configurable interface, these modules are reliable for transparent communication. They are also RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The WIT2410 transceiver modules from Win Source Electronics utilize 2.4 GHz frequency hopping spread spectrum (FHSS) technology for high-speed, low-latency wireless serial data transmission. They operate at an RF data rate of 460.8 kb/s and support serial communication speeds of up to 230.4 kb/s. These modules are designed for both point-to-point and point-to-multipoint network configurations, making them versatile for various applications. The modules are compact, measuring 80.2 x 46.5 x 8.6 mm and weighing 35 grams, which facilitates easy integration into devices. They operate on a supply voltage of 3.3 to 10 V and have low power consumption, making them suitable for battery-powered applications. The WIT2410 modules are certified for unlicensed operation in the USA, Canada, and Europe, ensuring compliance with regulatory standards. With robust features such as strong immunity to interference and multipath fading, error detection and correction capabilities, and a configurable interface, these modules are reliable for transparent communication. They are also RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Modulation: FSK, GFSK, OOK Frequency: 0Hz ~ 2MHz Data Rate: 600Mbps Sensitivity: -126.2dBm

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Modulation: FSK, GFSK, OOK
Frequency: 0Hz ~ 2MHz
Data Rate: 600Mbps
Sensitivity: -126.2dBm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190331 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 75 Degrees
Termination Crimp
View Details