Murata Electronics EMI/RFI Filters (LC, RC Networks) - VFS9VD31B223Q55B VFS9VD31B223Q55B

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 844546-VFS9VD31B223Q 55B Series: EMIFIL®, EMIGUARD®, VFS9 Operating Temperature Range: -40°C ~ 100°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.022µF 7 A 3-SIP Package: Bulk Package: 3-SIP Mounting: Through Hole Part Status: Obsolete Family Name: VFS9VD31 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-11913, VFS9VD31B223Q55B-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 844546-VFS9VD31B223Q 55B Series: EMIFIL®, EMIGUARD®, VFS9 Operating Temperature Range: -40°C ~ 100°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.022µF 7 A 3-SIP Package: Bulk Package: 3-SIP Mounting: Through Hole Part Status: Obsolete Family Name: VFS9VD31 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-11913, VFS9VD31B223Q55B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - VFS9VD31B223Q55B
VFS9VD31B223Q55B
EMI/RFI Filters (LC, RC Networks) - VFS9VD31B223Q55B VFS9VD31B223Q55B
Manufacturer: Murata Electronics North America Win Source Part Number: 844546-VFS9VD31B223Q 55B Series: EMIFIL®, EMIGUARD®, VFS9 Operating Temperature Range: -40°C ~ 100°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.022µF 7 A 3-SIP Package: Bulk Package: 3-SIP Mounting: Through Hole Part Status: Obsolete Family Name: VFS9VD31 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) HTSUS: 8548.90.0100 Other Part Number: 490-11913, VFS9VD31B223Q55B-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 844546-VFS9VD31B223Q55B
Series: EMIFIL®, EMIGUARD®, VFS9
Operating Temperature Range: -40°C ~ 100°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel C = 0.022µF 7 A 3-SIP
Package: Bulk
Package: 3-SIP
Mounting: Through Hole
Part Status: Obsolete
Family Name: VFS9VD31
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
HTSUS: 8548.90.0100
Other Part Number: 490-11913, VFS9VD31B223Q55B-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number VFS9VD31B223Q55B
Product Name EMI/RFI Filters (LC, RC Networks) - VFS9VD31B223Q55B
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-ADP12055-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11750 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
5490-5590 MHz Cavity Band Pass Filter - AB5540B1166 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5540 MHz
Bandwidth 100000 kHz
View Details