Murata Power Solutions Varistor, 12V, 22V, Radial; Voltage Rating Vac Murata VFS9VD31B223Q55B

Description
VARISTOR, 12V, 22V, RADIAL; Voltage Rating VAC:-; Voltage Rating VDC:12V; Product Range:-; Clamping Voltage Vc Max:22V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:7A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 12V, 22V, RADIAL; Voltage Rating VAC:-; Voltage Rating VDC:12V; Product Range:-; Clamping Voltage Vc Max:22V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:7A; Operating Temperature Min:-40°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 12V, 22V, Radial; Voltage Rating Vac Murata - 07WX5173 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 12V, 22V, Radial; Voltage Rating Vac Murata
07WX5173
Varistor, 12V, 22V, Radial; Voltage Rating Vac Murata 07WX5173
VARISTOR, 12V, 22V, RADIAL; Voltage Rating VAC:-; Voltage Rating VDC:12V; Product Range:-; Clamping Voltage Vc Max:22V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:7A; Operating Temperature Min:-40°C RoHS Compliant: Yes

VARISTOR, 12V, 22V, RADIAL; Voltage Rating VAC:-; Voltage Rating VDC:12V; Product Range:-; Clamping Voltage Vc Max:22V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:7A; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 07WX5173
Product Name Varistor, 12V, 22V, Radial; Voltage Rating Vac Murata
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219611 - RS Components, Ltd.
Specs
Diode Type General Purpose; Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4976US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 84 mA
IR 2 mA
View Details
Voltage regulator diodes - 1N4733A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Diode Type PIN; RF Diodes
Diode Applications Switching
IF 140 mA
View Details
3 suppliers