Murata Power Solutions Emi Power Line Filter; Voltage Rating Murata VFS6VD81E221T51B

Description
EMI POWER LINE FILTER; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:220pF; Capacitance, Cd:220pF; External Depth:2.54mm; External Width:8mm; Filter Terminals:Radial Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
EMI POWER LINE FILTER; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:220pF; Capacitance, Cd:220pF; External Depth:2.54mm; External Width:8mm; Filter Terminals:Radial Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Power Line Filter; Voltage Rating Murata - 07WX5172 - Newark, An Avnet Company
Chicago, IL, United States
Emi Power Line Filter; Voltage Rating Murata
07WX5172
Emi Power Line Filter; Voltage Rating Murata 07WX5172
EMI POWER LINE FILTER; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:220pF; Capacitance, Cd:220pF; External Depth:2.54mm; External Width:8mm; Filter Terminals:Radial Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes

EMI POWER LINE FILTER; Voltage Rating:25V; Current Rating:6A; Product Range:-; Capacitance:220pF; Capacitance, Cd:220pF; External Depth:2.54mm; External Width:8mm; Filter Terminals:Radial Leaded; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07WX5172
Product Name Emi Power Line Filter; Voltage Rating Murata
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P70BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers