Murata Power Solutions DC DC Converters UWS-3.3/15-Q48PM-C

Description
Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UWS-3.3/15-Q48PM-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UWS-3.3/15-Q48PM-C-ND
DC DC Converters UWS-3.3/15-Q48PM-C-ND
Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 15A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWS-3.3/15-Q48PM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWS-3.3/15-Q48PM-C
Power Supplies - Board Mount - DC DC Converters UWS-3.3/15-Q48PM-C
DC DC CONVERTER 3.3V 50W

DC DC CONVERTER 3.3V 50W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 49.5W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions - 65T6564 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 49.5W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions
65T6564
Dc-Dc Conv, Iso Pol, 1 O/p, 49.5W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions 65T6564
DC-DC CONV, ISO POL, 1 O/P, 49.5W, 15A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:49.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 49.5W, 15A, 3.3V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:49.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:15A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number UWS-3.3/15-Q48PM-C-ND UWS-3.3/15-Q48PM-C 65T6564
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 49.5W, 15A, 3.3V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details
Switching Amplifier - 20620182 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details