Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Module DC-DC 48VIN 1-OUT 3.3V 15A 49.5W 8-Pin 1/16-Brick T/R/Tray Product overview: UWS-3.3/15-Q48N-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 15A, 49.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 15A, 49.5W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-UWS-3.3/15-Q48N-
Win Source Part Number: 1104849-UWS-3.3/15-Q
Category: Power Supplies - Board Mount>DC DC Converters
Series: UWS
Type: Isolated Module
Features: Remote On/Off, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 128
Power (Watts): 50 W
Control Features: Enable, Active Low
Voltage - Isolation: 2.25 kV
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 89%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/16 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.31" L x 0.91" W x 0.36" H (33.3mm x 23.1mm x 9.1mm)
Alternative Parts (Cross-Reference): RP40-483.3SGW/N-HC; E36SR05015NRFA; UWE-3.3/30-Q48N-C; E36SR3R320NRFA; UWS-5/10-Q48N-C; UWS-12/4.5-Q48N-C; PXB15-48WS3P3/NT;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Murata Power Solutions Inc.
Other Names: 811-2362,UWS3315Q48N
Base Product Number: UWS-3.3
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | UWS-3.3/15-Q48N-C | 922-UWS-3.3/15-Q48N-C | 1104849-UWS-3.3/15-Q48N-C |
| Product Name | DC to DC Converter | 3.3V 15A 49.5W DC-DC Converter IC | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tape and Reel|Tray | DIP; Other; Tray |