Murata Power Solutions DC DC Converters UWS-12/4.5-Q48NM-C

Description
Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2366-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2366-6-ND
DC DC Converters 811-2366-6-ND
Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input

Buy Now Datasheet
DC DC Converters - 811-2366-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2366-2-ND
DC DC Converters 811-2366-2-ND
Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input

Buy Now Datasheet
DC DC Converters - 811-2366-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2366-1-ND
DC DC Converters 811-2366-1-ND
Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 4.5A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWS-12/4.5-Q48NM-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWS-12/4.5-Q48NM-C
Power Supplies - Board Mount - DC DC Converters UWS-12/4.5-Q48NM-C
DC DC CONVERTER 12V 54W

DC DC CONVERTER 12V 54W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 54W, 4.5A, 12V; Power Supply Approvals Murata Power Solutions - 65T6558 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 54W, 4.5A, 12V; Power Supply Approvals Murata Power Solutions
65T6558
Dc-Dc Converter, Iso Pol, 1 O/p, 54W, 4.5A, 12V; Power Supply Approvals Murata Power Solutions 65T6558
DC-DC CONVERTER, ISO POL, 1 O/P, 54W, 4.5A, 12V; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 54W, 4.5A, 12V; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:54W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2366-6-ND UWS-12/4.5-Q48NM-C 65T6558
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 54W, 4.5A, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-05S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
75 W Single Phase Single Output Low Profile Power Supplies - PS-7548 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details