Murata Power Solutions DC DC Converters UWR-5/4000-D12A-C

Description
Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1904-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1904-5-ND
DC DC Converters 811-1904-5-ND
Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWR-5/4000-D12A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWR-5/4000-D12A-C
Power Supplies - Board Mount - DC DC Converters UWR-5/4000-D12A-C
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Murata Power Solutions - 87K5774 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Murata Power Solutions
87K5774
Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Murata Power Solutions 87K5774
DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 20W, 4A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1904-5-ND UWR-5/4000-D12A-C 87K5774
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 20W, 4A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 65 C (-40 to 149 F) -40 to 65 C (-40 to 149 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1234873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details