Murata Power Solutions Power Supplies Board Mount DCDC Converters - UWR-3.3/4250-D24ACT-C UWR-3.3/4250-D24ACT-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 938387-UWR-3.3/4250- D24ACT-C Series: UWR (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 4.25A 18V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: UWR-3.3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 938387-UWR-3.3/4250- D24ACT-C Series: UWR (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 4.25A 18V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: UWR-3.3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - UWR-3.3/4250-D24ACT-C - 938387-UWR-3.3/4250-D24ACT-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - UWR-3.3/4250-D24ACT-C
938387-UWR-3.3/4250-D24ACT-C
Power Supplies Board Mount DCDC Converters - UWR-3.3/4250-D24ACT-C 938387-UWR-3.3/4250-D24ACT-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 938387-UWR-3.3/4250- D24ACT-C Series: UWR (15W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 4.25A 18V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: UWR-3.3 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 938387-UWR-3.3/4250-D24ACT-C
Series: UWR (15W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 4.25A 18V - 36V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: UWR-3.3
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 938387-UWR-3.3/4250-D24ACT-C
Product Name Power Supplies Board Mount DCDC Converters - UWR-3.3/4250-D24ACT-C
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
40 V, 3.0 A CC/CV Step-Down DC/DC Converter with QC 2.0 - ACT4526 - Qorvo
Specs
Package Type Other; SOP-8EP
Input Voltage 6 to 36 volts
IOUT 3 amps
View Details
1.5A 5V 30V DC-DC Converter IC - 132-78ST105HC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SIP
Output Voltage 5 volts
Input Voltage 30 volts
View Details
2 suppliers