Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions UWQ-12/20-T48P-C

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions - 41X4026 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions
41X4026
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions 41X4026
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41X4026
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
3-phase, 400Vac Input, 200Vdc Output, 1000W Industrial Quality AC-DC Power Supply - HTH 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details