Murata Power Solutions Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions UWQ-12/20-T48NT-C

Description
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions - 41X4024 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions
41X4024
Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions 41X4024
DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 12V, 240W; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:247.2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 41X4024
Product Name Dc-Dc Converter, Iso Pol, 1 O/p, 12V, 240W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details