Murata Power Solutions DC DC Converters UWQ-12/17-Q48NTB-C

Description
Isolated Module DC DC Converter 1 Output 12V 17A 18V - 80V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 17A 18V - 80V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2809-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2809-ND
DC DC Converters 811-2809-ND
Isolated Module DC DC Converter 1 Output 12V 17A 18V - 80V Input

Isolated Module DC DC Converter 1 Output 12V 17A 18V - 80V Input

Buy Now Datasheet
Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions - 56W4258 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions
56W4258
Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions 56W4258
DC-DC CONV, DOSA, 1 O/P, 12V, 17A, 204W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, DOSA, 1 O/P, 12V, 17A, 204W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 811-2809-ND 56W4258
Product Name DC DC Converters Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 17 amps 17 amps
DC Input Voltage 18.0 to 80.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Voltage Inverter - 134563468 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
DC Output Voltage 48.0 volts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details