Isolated Module DC DC Converter 1 Output 12V 17A 18V - 80V Input
DC-DC CONV, DOSA, 1 O/P, 12V, 17A, 204W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:204W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:17A; Output Voltage - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | UWQ-12/17-Q48NT-C-ND | 56W4257 |
| Product Name | DC DC Converters | Dc-Dc Conv, Dosa, 1 O/p, 12V, 17A, 204W; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Regulatory Compliance | ROHS COMP | RoHS Compliant |
| DC Output Current | 17 amps | 17 amps |