Murata Power Solutions DC DC Converters UWE-5/20-Q48P-C

Description
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - UWE-5/20-Q48P-C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
UWE-5/20-Q48P-C-ND
DC DC Converters UWE-5/20-Q48P-C-ND
Isolated Module DC DC Converter 1 Output 5V 20A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 20A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-5/20-Q48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-5/20-Q48P-C
Power Supplies - Board Mount - DC DC Converters UWE-5/20-Q48P-C
DC DC CONVERTER 5V 100W

DC DC CONVERTER 5V 100W

Supplier's Site
Dc-Dc Conv, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions - 94T6810 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions
94T6810
Dc-Dc Conv, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions 94T6810
DC-DC CONV, ISO POL, 1 O/P, 100W, 20A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, ISO POL, 1 O/P, 100W, 20A, 5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number UWE-5/20-Q48P-C-ND UWE-5/20-Q48P-C 94T6810
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Conv, Iso Pol, 1 O/p, 100W, 20A, 5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 20 amps 20 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details