Murata Power Solutions DC DC Converters UWE-5/15-Q48NB-C

Description
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2240-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2240-5-ND
DC DC Converters 811-2240-5-ND
Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 15A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - UWE-5/15-Q48NB-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
UWE-5/15-Q48NB-C
Power Supplies - Board Mount - DC DC Converters UWE-5/15-Q48NB-C
DC DC CONVERTER 5V 75W

DC DC CONVERTER 5V 75W

Supplier's Site
Dc-Dc Converter, 5V, 15A; No. Of Outputs Murata Power Solutions - 59AC8060 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 15A; No. Of Outputs Murata Power Solutions
59AC8060
Dc-Dc Converter, 5V, 15A; No. Of Outputs Murata Power Solutions 59AC8060
DC-DC CONVERTER, 5V, 15A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 15A; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2240-5-ND UWE-5/15-Q48NB-C 59AC8060
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 15A; No. Of Outputs Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 15 amps 15 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details